Capital Lighting, Inc. 190188009 Sconces-Other 347146

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.50 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2.3 Finish: Gun Metal Product Name: LED wall Sconce UPC: 742546202868 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.50 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2.3 Finish: Gun Metal Product Name: LED wall Sconce UPC: 742546202868 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190188009 Sconces-Other - 347146 - Capital Lighting, Inc.
Columbus, OH, USA
190188009 Sconces-Other
347146
190188009 Sconces-Other 347146
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.50 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 2.3 Finish: Gun Metal Product Name: LED wall Sconce UPC: 742546202868 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 7.50
Extension: 4
Bulb
Type: LED
Qty: 2
Wattage: 2.3
Finish: Gun Metal
Product Name: LED wall Sconce
UPC: 742546202868
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347146
Product Name 190188009 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details