Capital Lighting, Inc. 190194836 Pendants-Other 347145

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 3.00 Bulb Type: T5 Qty: 4 Wattage: 8 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546202912 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 3.00 Bulb Type: T5 Qty: 4 Wattage: 8 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546202912 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190194836 Pendants-Other - 347145 - Capital Lighting, Inc.
Columbus, OH, USA
190194836 Pendants-Other
347145
190194836 Pendants-Other 347145
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 3.00 Bulb Type: T5 Qty: 4 Wattage: 8 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546202912 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.13
Height: 3.00
Bulb
Type: T5
Qty: 4
Wattage: 8
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 742546202912
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347145
Product Name 190194836 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details