Capital Lighting, Inc. 190187009 Pendants-Other 347144

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.38 Bulb Type: LED Qty: 13 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202851 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.38 Bulb Type: LED Qty: 13 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202851 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190187009 Pendants-Other - 347144 - Capital Lighting, Inc.
Columbus, OH, USA
190187009 Pendants-Other
347144
190187009 Pendants-Other 347144
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.38 Bulb Type: LED Qty: 13 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202851 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.38
Bulb
Type: LED
Qty: 13
Wattage: 7.5
Finish: Gun Metal
Product Name: LED Pendant
UPC: 742546202851
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347144
Product Name 190187009 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details