Capital Lighting, Inc. 190214836 Mini Pendants-Rod 347135

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203117 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203117 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190214836 Mini Pendants-Rod - 347135 - Capital Lighting, Inc.
Columbus, OH, USA
190214836 Mini Pendants-Rod
347135
190214836 Mini Pendants-Rod 347135
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203117 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546203117
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347135
Product Name 190214836 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details