Capital Lighting, Inc. 190208836 Sconces-Pocket 347134

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203056 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203056 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190208836 Sconces-Pocket - 347134 - Capital Lighting, Inc.
Columbus, OH, USA
190208836 Sconces-Pocket
347134
190208836 Sconces-Pocket 347134
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203056 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Product Name: One Light wall Sconce
UPC: 742546203056
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347134
Product Name 190208836 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details