Capital Lighting, Inc. 190210836 Semi-Flush Mts.-Other 347133

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203070 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203070 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
190210836 Semi-Flush Mts.-Other - 347133 - Capital Lighting, Inc.
Columbus, OH, USA
190210836 Semi-Flush Mts.-Other
347133
190210836 Semi-Flush Mts.-Other 347133
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light ceiling Fixture UPC: 742546203070 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light ceiling Fixture
UPC: 742546203070
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347133
Product Name 190210836 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details