Capital Lighting, Inc. 190213836 Mini Pendants-Rod 347132

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203100 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203100 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190213836 Mini Pendants-Rod - 347132 - Capital Lighting, Inc.
Columbus, OH, USA
190213836 Mini Pendants-Rod
347132
190213836 Mini Pendants-Rod 347132
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203100 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.88
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546203100
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347132
Product Name 190213836 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details