Capital Lighting, Inc. 360601748 Pendants-Glass Down 347128

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 142.00 Extension: 4.92 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Matte Chrome Weight: 7.85 Product Name: Two Light Contemporary linear Pendant UPC: 046677794361 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 142.00 Extension: 4.92 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Matte Chrome Weight: 7.85 Product Name: Two Light Contemporary linear Pendant UPC: 046677794361 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
360601748 Pendants-Glass Down - 347128 - Capital Lighting, Inc.
Columbus, OH, USA
360601748 Pendants-Glass Down
347128
360601748 Pendants-Glass Down 347128
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 142.00 Extension: 4.92 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Matte Chrome Weight: 7.85 Product Name: Two Light Contemporary linear Pendant UPC: 046677794361 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.70
Height: 142.00
Extension: 4.92
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Matte Chrome
Weight: 7.85
Product Name: Two Light Contemporary linear Pendant
UPC: 046677794361
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347128
Product Name 360601748 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details