Capital Lighting, Inc. 346104848 Flush Mounts-Bowl Style 347125

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.39 Height: 3.90 Extension: 10.83 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Aluminium Weight: 7.76 Product Name: Flush mount UPC: 046677794538 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.39 Height: 3.90 Extension: 10.83 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Aluminium Weight: 7.76 Product Name: Flush mount UPC: 046677794538 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
346104848 Flush Mounts-Bowl Style - 347125 - Capital Lighting, Inc.
Columbus, OH, USA
346104848 Flush Mounts-Bowl Style
347125
346104848 Flush Mounts-Bowl Style 347125
PRODUCT DETAILS / SPECS Width/Dia: 13.39 Height: 3.90 Extension: 10.83 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Aluminium Weight: 7.76 Product Name: Flush mount UPC: 046677794538 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.39
Height: 3.90
Extension: 10.83
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Aluminium
Weight: 7.76
Product Name: Flush mount
UPC: 046677794538
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347125
Product Name 346104848 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details