Capital Lighting, Inc. 301943148 Flush Mounts-Other 347124

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 3.35 Extension: 13.78 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: White Weight: 7.56 Product Name: Two Light Flush mount UPC: 046677799762 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 3.35 Extension: 13.78 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: White Weight: 7.56 Product Name: Two Light Flush mount UPC: 046677799762 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
301943148 Flush Mounts-Other - 347124 - Capital Lighting, Inc.
Columbus, OH, USA
301943148 Flush Mounts-Other
347124
301943148 Flush Mounts-Other 347124
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 3.35 Extension: 13.78 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: White Weight: 7.56 Product Name: Two Light Flush mount UPC: 046677799762 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.78
Height: 3.35
Extension: 13.78
Bulb
Type: GU24
Qty: 2
Wattage: 23
Finish: White
Weight: 7.56
Product Name: Two Light Flush mount
UPC: 046677799762
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347124
Product Name 301943148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details