Capital Lighting, Inc. 332003048 Sconces-Pocket 347121

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.40 Height: 6.61 Extension: 4.37 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Weight: 3.63 Product Name: One Light Contemporary wall Sconce UPC: 046677794026 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.40 Height: 6.61 Extension: 4.37 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Weight: 3.63 Product Name: One Light Contemporary wall Sconce UPC: 046677794026 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
332003048 Sconces-Pocket - 347121 - Capital Lighting, Inc.
Columbus, OH, USA
332003048 Sconces-Pocket
347121
332003048 Sconces-Pocket 347121
PRODUCT DETAILS / SPECS Width/Dia: 12.40 Height: 6.61 Extension: 4.37 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Weight: 3.63 Product Name: One Light Contemporary wall Sconce UPC: 046677794026 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 12.40
Height: 6.61
Extension: 4.37
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Black
Weight: 3.63
Product Name: One Light Contemporary wall Sconce
UPC: 046677794026
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347121
Product Name 332003048 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details