Capital Lighting, Inc. 190216836 Pendants-Drum Shade 347119

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546203131 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546203131 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190216836 Pendants-Drum Shade - 347119 - Capital Lighting, Inc.
Columbus, OH, USA
190216836 Pendants-Drum Shade
347119
190216836 Pendants-Drum Shade 347119
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 742546203131 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 12.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 742546203131
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347119
Product Name 190216836 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details