Capital Lighting, Inc. 190223836 Sconces-Single Glass 347112

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203209 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203209 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190223836 Sconces-Single Glass - 347112 - Capital Lighting, Inc.
Columbus, OH, USA
190223836 Sconces-Single Glass
347112
190223836 Sconces-Single Glass 347112
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 10 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546203209 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 10
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light wall Sconce
UPC: 742546203209
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347112
Product Name 190223836 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details