Capital Lighting, Inc. 190222836 Mid. Chandeliers-Drum Shades 347110

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light chandelier UPC: 742546203193 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light chandelier UPC: 742546203193 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
190222836 Mid. Chandeliers-Drum Shades - 347110 - Capital Lighting, Inc.
Columbus, OH, USA
190222836 Mid. Chandeliers-Drum Shades
347110
190222836 Mid. Chandeliers-Drum Shades 347110
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Bulb Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light chandelier UPC: 742546203193 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Bulb
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light chandelier
UPC: 742546203193
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347110
Product Name 190222836 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details