Capital Lighting, Inc. 301753048 Flush Mounts-Drum Shades 347108

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 3.82 Extension: 12.44 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Black Weight: 5.86 Product Name: Two Light Contemporary flush mount UPC: 046677799793 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 3.82 Extension: 12.44 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Black Weight: 5.86 Product Name: Two Light Contemporary flush mount UPC: 046677799793 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
301753048 Flush Mounts-Drum Shades - 347108 - Capital Lighting, Inc.
Columbus, OH, USA
301753048 Flush Mounts-Drum Shades
347108
301753048 Flush Mounts-Drum Shades 347108
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 3.82 Extension: 12.44 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Black Weight: 5.86 Product Name: Two Light Contemporary flush mount UPC: 046677799793 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 12.44
Height: 3.82
Extension: 12.44
Bulb
Type: GU24
Qty: 2
Wattage: 23
Finish: Black
Weight: 5.86
Product Name: Two Light Contemporary flush mount
UPC: 046677799793
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347108
Product Name 301753048 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details