Capital Lighting, Inc. 190232836 Mini Pendants-Cable 347106

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.75 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203278 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.75 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203278 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190232836 Mini Pendants-Cable - 347106 - Capital Lighting, Inc.
Columbus, OH, USA
190232836 Mini Pendants-Cable
347106
190232836 Mini Pendants-Cable 347106
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.75 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546203278 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 4.75
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546203278
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347106
Product Name 190232836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details