Capital Lighting, Inc. 190238836 Sconces-Other 347105

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.13 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.31 Product Name: One Light wall Sconce UPC: 742546203322 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.13 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.31 Product Name: One Light wall Sconce UPC: 742546203322 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190238836 Sconces-Other - 347105 - Capital Lighting, Inc.
Columbus, OH, USA
190238836 Sconces-Other
347105
190238836 Sconces-Other 347105
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.13 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.31 Product Name: One Light wall Sconce UPC: 742546203322 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.13
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 3.31
Product Name: One Light wall Sconce
UPC: 742546203322
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347105
Product Name 190238836 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details