Capital Lighting, Inc. 190236836 Bathroom Fixtures-Four Lights 347102

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 6.13 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546203315 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 6.13 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546203315 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190236836 Bathroom Fixtures-Four Lights - 347102 - Capital Lighting, Inc.
Columbus, OH, USA
190236836 Bathroom Fixtures-Four Lights
347102
190236836 Bathroom Fixtures-Four Lights 347102
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 6.13 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Satin Nickel Product Name: Four Light bath Fixture UPC: 742546203315 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Length 4.50
Extension: 6.13
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Satin Nickel
Product Name: Four Light bath Fixture
UPC: 742546203315
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347102
Product Name 190236836 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details