Capital Lighting, Inc. 190235836 Bathroom Fixtures-Three Lights 347100

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Extension: 6.13 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546203308 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Extension: 6.13 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546203308 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190235836 Bathroom Fixtures-Three Lights - 347100 - Capital Lighting, Inc.
Columbus, OH, USA
190235836 Bathroom Fixtures-Three Lights
347100
190235836 Bathroom Fixtures-Three Lights 347100
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Length 4.50 Extension: 6.13 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546203308 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Length 4.50
Extension: 6.13
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Satin Nickel
Product Name: Three Light bath Fixture
UPC: 742546203308
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347100
Product Name 190235836 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details