Capital Lighting, Inc. 412728748 Mini Pendants-Cable 347099

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 046677795276 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 046677795276 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
412728748 Mini Pendants-Cable - 347099 - Capital Lighting, Inc.
Columbus, OH, USA
412728748 Mini Pendants-Cable
347099
412728748 Mini Pendants-Cable 347099
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 046677795276 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 046677795276
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347099
Product Name 412728748 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details