Capital Lighting, Inc. F193736NV Mini Pendants-Cable 347096

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.91 Product Name: One Light Pendant UPC: 742546104162 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.91 Product Name: One Light Pendant UPC: 742546104162 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F193736NV Mini Pendants-Cable - 347096 - Capital Lighting, Inc.
Columbus, OH, USA
F193736NV Mini Pendants-Cable
347096
F193736NV Mini Pendants-Cable 347096
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 6.91 Product Name: One Light Pendant UPC: 742546104162 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 6.91
Product Name: One Light Pendant
UPC: 742546104162
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347096
Product Name F193736NV Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details