Capital Lighting, Inc. F199536U Sconces-Pocket 347091

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.75 Product Name: One Light Wall UPC: 742546104308 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.75 Product Name: One Light Wall UPC: 742546104308 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F199536U Sconces-Pocket - 347091 - Capital Lighting, Inc.
Columbus, OH, USA
F199536U Sconces-Pocket
347091
F199536U Sconces-Pocket 347091
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.75 Product Name: One Light Wall UPC: 742546104308 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 3.75
Product Name: One Light Wall
UPC: 742546104308
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347091
Product Name F199536U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details