Capital Lighting, Inc. M341678 Mini Pendants-Rod 347089

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.83 Product Name: Two Light Pendant UPC: 020389001917 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.83 Product Name: Two Light Pendant UPC: 020389001917 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M341678 Mini Pendants-Rod - 347089 - Capital Lighting, Inc.
Columbus, OH, USA
M341678 Mini Pendants-Rod
347089
M341678 Mini Pendants-Rod 347089
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.83 Product Name: Two Light Pendant UPC: 020389001917 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.50
Extension: 5
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6.83
Product Name: Two Light Pendant
UPC: 020389001917
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347089
Product Name M341678 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details