Capital Lighting, Inc. M411978 Sconces-Pocket 347088

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.73 Product Name: One Light wall Sconce UPC: 020389002709 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.73 Product Name: One Light wall Sconce UPC: 020389002709 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M411978 Sconces-Pocket - 347088 - Capital Lighting, Inc.
Columbus, OH, USA
M411978 Sconces-Pocket
347088
M411978 Sconces-Pocket 347088
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.73 Product Name: One Light wall Sconce UPC: 020389002709 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3.73
Product Name: One Light wall Sconce
UPC: 020389002709
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347088
Product Name M411978 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details