Capital Lighting, Inc. M342178 Mini Pendants-Drum Shades 347086

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 7.05 Product Name: One Light Pendant UPC: 020389001955 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 7.05 Product Name: One Light Pendant UPC: 020389001955 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M342178 Mini Pendants-Drum Shades - 347086 - Capital Lighting, Inc.
Columbus, OH, USA
M342178 Mini Pendants-Drum Shades
347086
M342178 Mini Pendants-Drum Shades 347086
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 7.05 Product Name: One Light Pendant UPC: 020389001955 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 7.05
Product Name: One Light Pendant
UPC: 020389001955
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347086
Product Name M342178 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details