Capital Lighting, Inc. M411915 Sconces-Pocket 347085

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3.73 Product Name: One Light wall Sconce UPC: 020389002693 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3.73 Product Name: One Light wall Sconce UPC: 020389002693 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M411915 Sconces-Pocket - 347085 - Capital Lighting, Inc.
Columbus, OH, USA
M411915 Sconces-Pocket
347085
M411915 Sconces-Pocket 347085
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3.73 Product Name: One Light wall Sconce UPC: 020389002693 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 3.73
Product Name: One Light wall Sconce
UPC: 020389002693
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347085
Product Name M411915 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details