Capital Lighting, Inc. M342078 Mini Pendants-Drum Shades 347084

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 4.08 Product Name: One Light mini-Pendant UPC: 020389001948 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 4.08 Product Name: One Light mini-Pendant UPC: 020389001948 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M342078 Mini Pendants-Drum Shades - 347084 - Capital Lighting, Inc.
Columbus, OH, USA
M342078 Mini Pendants-Drum Shades
347084
M342078 Mini Pendants-Drum Shades 347084
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Nickel Weight: 4.08 Product Name: One Light mini-Pendant UPC: 020389001948 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Weight: 4.08
Product Name: One Light mini-Pendant
UPC: 020389001948
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347084
Product Name M342078 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details