Capital Lighting, Inc. M411778 Sconces-Drum Shades 347082

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 1.87 Product Name: One Light wall Sconce UPC: 020389002655 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 1.87 Product Name: One Light wall Sconce UPC: 020389002655 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M411778 Sconces-Drum Shades - 347082 - Capital Lighting, Inc.
Columbus, OH, USA
M411778 Sconces-Drum Shades
347082
M411778 Sconces-Drum Shades 347082
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 1.87 Product Name: One Light wall Sconce UPC: 020389002655 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 7
Bulb
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Weight: 1.87
Product Name: One Light wall Sconce
UPC: 020389002655
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347082
Product Name M411778 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details