Capital Lighting, Inc. M341578 Mini Pendants-Rod 347058

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 5.98 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5.73 Product Name: One Light Pendant UPC: 020389001894 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 5.98 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5.73 Product Name: One Light Pendant UPC: 020389001894 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M341578 Mini Pendants-Rod - 347058 - Capital Lighting, Inc.
Columbus, OH, USA
M341578 Mini Pendants-Rod
347058
M341578 Mini Pendants-Rod 347058
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 5.98 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5.73 Product Name: One Light Pendant UPC: 020389001894 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 5.98
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 5.73
Product Name: One Light Pendant
UPC: 020389001894
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347058
Product Name M341578 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details