Capital Lighting, Inc. M259778 Pendants-Drum Shade 347057

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Brushed Nickel Weight: 26.01 Product Name: Three Light LED Pendant UPC: 020389006547 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Brushed Nickel Weight: 26.01 Product Name: Three Light LED Pendant UPC: 020389006547 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M259778 Pendants-Drum Shade - 347057 - Capital Lighting, Inc.
Columbus, OH, USA
M259778 Pendants-Drum Shade
347057
M259778 Pendants-Drum Shade 347057
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Brushed Nickel Weight: 26.01 Product Name: Three Light LED Pendant UPC: 020389006547 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.75
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Brushed Nickel
Weight: 26.01
Product Name: Three Light LED Pendant
UPC: 020389006547
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347057
Product Name M259778 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details