Capital Lighting, Inc. M271415 Semi-Flush Mts.-Drum Shade 347056

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.06 Product Name: Two Light ceiling Fixture UPC: 020389003218 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.06 Product Name: Two Light ceiling Fixture UPC: 020389003218 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M271415 Semi-Flush Mts.-Drum Shade - 347056 - Capital Lighting, Inc.
Columbus, OH, USA
M271415 Semi-Flush Mts.-Drum Shade
347056
M271415 Semi-Flush Mts.-Drum Shade 347056
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 8.06 Product Name: Two Light ceiling Fixture UPC: 020389003218 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 8.12
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 8.06
Product Name: Two Light ceiling Fixture
UPC: 020389003218
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347056
Product Name M271415 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details