Capital Lighting, Inc. M271478 Semi-Flush Mts.-Drum Shade 347053

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.06 Product Name: Two Light ceiling Fixture UPC: 020389003225 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.06 Product Name: Two Light ceiling Fixture UPC: 020389003225 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M271478 Semi-Flush Mts.-Drum Shade - 347053 - Capital Lighting, Inc.
Columbus, OH, USA
M271478 Semi-Flush Mts.-Drum Shade
347053
M271478 Semi-Flush Mts.-Drum Shade 347053
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 8.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.06 Product Name: Two Light ceiling Fixture UPC: 020389003225 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 8.12
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 8.06
Product Name: Two Light ceiling Fixture
UPC: 020389003225
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347053
Product Name M271478 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details