Capital Lighting, Inc. M271515 Semi-Flush Mts.-Drum Shade 347051

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 11.64 Product Name: Three Light ceiling Fixture UPC: 020389003232 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 11.64 Product Name: Three Light ceiling Fixture UPC: 020389003232 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M271515 Semi-Flush Mts.-Drum Shade - 347051 - Capital Lighting, Inc.
Columbus, OH, USA
M271515 Semi-Flush Mts.-Drum Shade
347051
M271515 Semi-Flush Mts.-Drum Shade 347051
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 11.64 Product Name: Three Light ceiling Fixture UPC: 020389003232 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 11.64
Product Name: Three Light ceiling Fixture
UPC: 020389003232
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347051
Product Name M271515 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details