Capital Lighting, Inc. M254278 Mini Pendants-Drum Shades 347025

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Pendant UPC: 020389003119 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Pendant UPC: 020389003119 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M254278 Mini Pendants-Drum Shades - 347025 - Capital Lighting, Inc.
Columbus, OH, USA
M254278 Mini Pendants-Drum Shades
347025
M254278 Mini Pendants-Drum Shades 347025
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Pendant UPC: 020389003119 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.2
Product Name: One Light Pendant
UPC: 020389003119
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347025
Product Name M254278 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details