Capital Lighting, Inc. M253578 Pendants-Drum Shade 347024

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.88 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 29.07 Product Name: Four Light Pendant UPC: 020389003034 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.88 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 29.07 Product Name: Four Light Pendant UPC: 020389003034 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M253578 Pendants-Drum Shade - 347024 - Capital Lighting, Inc.
Columbus, OH, USA
M253578 Pendants-Drum Shade
347024
M253578 Pendants-Drum Shade 347024
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.88 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 29.07 Product Name: Four Light Pendant UPC: 020389003034 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.88
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 29.07
Product Name: Four Light Pendant
UPC: 020389003034
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347024
Product Name M253578 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details