Capital Lighting, Inc. M254215 Mini Pendants-Drum Shades 347022

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.2 Product Name: One Light Pendant UPC: 020389003102 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.2 Product Name: One Light Pendant UPC: 020389003102 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M254215 Mini Pendants-Drum Shades - 347022 - Capital Lighting, Inc.
Columbus, OH, USA
M254215 Mini Pendants-Drum Shades
347022
M254215 Mini Pendants-Drum Shades 347022
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.2 Product Name: One Light Pendant UPC: 020389003102 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2.2
Product Name: One Light Pendant
UPC: 020389003102
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347022
Product Name M254215 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details