Capital Lighting, Inc. M253815 Mini Pendants-Rod 347021

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 6.92 Product Name: One Light Pendant UPC: 020389003065 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 6.92 Product Name: One Light Pendant UPC: 020389003065 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M253815 Mini Pendants-Rod - 347021 - Capital Lighting, Inc.
Columbus, OH, USA
M253815 Mini Pendants-Rod
347021
M253815 Mini Pendants-Rod 347021
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 6.92 Product Name: One Light Pendant UPC: 020389003065 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 25.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 6.92
Product Name: One Light Pendant
UPC: 020389003065
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347021
Product Name M253815 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details