Capital Lighting, Inc. M253878 Mini Pendants-Rod 347020

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.92 Product Name: One Light Pendant UPC: 020389003072 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.92 Product Name: One Light Pendant UPC: 020389003072 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M253878 Mini Pendants-Rod - 347020 - Capital Lighting, Inc.
Columbus, OH, USA
M253878 Mini Pendants-Rod
347020
M253878 Mini Pendants-Rod 347020
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6.92 Product Name: One Light Pendant UPC: 020389003072 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 25.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6.92
Product Name: One Light Pendant
UPC: 020389003072
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347020
Product Name M253878 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details