Capital Lighting, Inc. M204878 Mid. Chandeliers-Drum Shades 347008

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.87 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 25.4 Product Name: Four Light chandelier UPC: 020389002952 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.87 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 25.4 Product Name: Four Light chandelier UPC: 020389002952 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M204878 Mid. Chandeliers-Drum Shades - 347008 - Capital Lighting, Inc.
Columbus, OH, USA
M204878 Mid. Chandeliers-Drum Shades
347008
M204878 Mid. Chandeliers-Drum Shades 347008
PRODUCT DETAILS / SPECS Width/Dia: 33.87 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 25.4 Product Name: Four Light chandelier UPC: 020389002952 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.87
Height: 28.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 25.4
Product Name: Four Light chandelier
UPC: 020389002952
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347008
Product Name M204878 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details