Capital Lighting, Inc. M204815 Mid. Chandeliers-Drum Shades 347005

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.87 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 25.4 Product Name: Four Light chandelier UPC: 020389002945 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.87 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 25.4 Product Name: Four Light chandelier UPC: 020389002945 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M204815 Mid. Chandeliers-Drum Shades - 347005 - Capital Lighting, Inc.
Columbus, OH, USA
M204815 Mid. Chandeliers-Drum Shades
347005
M204815 Mid. Chandeliers-Drum Shades 347005
PRODUCT DETAILS / SPECS Width/Dia: 33.87 Height: 28.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 25.4 Product Name: Four Light chandelier UPC: 020389002945 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.87
Height: 28.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Weight: 25.4
Product Name: Four Light chandelier
UPC: 020389002945
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347005
Product Name M204815 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details