Capital Lighting, Inc. M177415 Bathroom Fixtures-Four Lights 347000

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Qty: 4 Wattage: 40 Finish: Oiled Bronze Weight: 9 Product Name: Four Light bath Fixture UPC: 020389002921 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Qty: 4 Wattage: 40 Finish: Oiled Bronze Weight: 9 Product Name: Four Light bath Fixture UPC: 020389002921 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M177415 Bathroom Fixtures-Four Lights - 347000 - Capital Lighting, Inc.
Columbus, OH, USA
M177415 Bathroom Fixtures-Four Lights
347000
M177415 Bathroom Fixtures-Four Lights 347000
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Qty: 4 Wattage: 40 Finish: Oiled Bronze Weight: 9 Product Name: Four Light bath Fixture UPC: 020389002921 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 7
Bulb
Qty: 4
Wattage: 40
Finish: Oiled Bronze
Weight: 9
Product Name: Four Light bath Fixture
UPC: 020389002921
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347000
Product Name M177415 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details