Capital Lighting, Inc. 15711SS Landscape Ltg.-Accent 346799

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.91 Height: 2.01 Bulb Qty: 1 Wattage: 3.4 Finish: Stainless Steel Product Name: One Light Landscape Fixture UPC: 783927324960 Category: Landscape 12V Led Water Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.91 Height: 2.01 Bulb Qty: 1 Wattage: 3.4 Finish: Stainless Steel Product Name: One Light Landscape Fixture UPC: 783927324960 Category: Landscape 12V Led Water Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
15711SS Landscape Ltg.-Accent
346799
15711SS Landscape Ltg.-Accent 346799
PRODUCT DETAILS / SPECS Width/Dia: 1.91 Height: 2.01 Bulb Qty: 1 Wattage: 3.4 Finish: Stainless Steel Product Name: One Light Landscape Fixture UPC: 783927324960 Category: Landscape 12V Led Water Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 1.91
Height: 2.01
Bulb
Qty: 1
Wattage: 3.4
Finish: Stainless Steel
Product Name: One Light Landscape Fixture
UPC: 783927324960
Category: Landscape 12V Led Water
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346799
Product Name 15711SS Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details