Capital Lighting, Inc. 25002CLBZ Mini Pendants-Rod 346787

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.6 Product Name: One Light Pendant UPC: 783209093669 Category: Pendant Glass: Clear Halophane Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.6 Product Name: One Light Pendant UPC: 783209093669 Category: Pendant Glass: Clear Halophane Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
25002CLBZ Mini Pendants-Rod
346787
25002CLBZ Mini Pendants-Rod 346787
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.6 Product Name: One Light Pendant UPC: 783209093669 Category: Pendant Glass: Clear Halophane Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 6.6
Product Name: One Light Pendant
UPC: 783209093669
Category: Pendant
Glass: Clear Halophane
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346787
Product Name 25002CLBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details