Capital Lighting, Inc. 25007CLBZ Sconces-Single Glass 346782

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.6 Product Name: One Light Wall Sconce UPC: 783209093720 Category: Wall Sconce Glass: Clear Halophane Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.6 Product Name: One Light Wall Sconce UPC: 783209093720 Category: Wall Sconce Glass: Clear Halophane Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
25007CLBZ Sconces-Single Glass
346782
25007CLBZ Sconces-Single Glass 346782
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.6 Product Name: One Light Wall Sconce UPC: 783209093720 Category: Wall Sconce Glass: Clear Halophane Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 6.6
Product Name: One Light Wall Sconce
UPC: 783209093720
Category: Wall Sconce
Glass: Clear Halophane
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346782
Product Name 25007CLBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details