Capital Lighting, Inc. 25004CLBZ Pendants-Glass Down 346781

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 20.9 Product Name: One Light Pendant UPC: 783209093706 Category: Pendant Glass: Clear Halophane Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 20.9 Product Name: One Light Pendant UPC: 783209093706 Category: Pendant Glass: Clear Halophane Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
25004CLBZ Pendants-Glass Down
346781
25004CLBZ Pendants-Glass Down 346781
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 20.9 Product Name: One Light Pendant UPC: 783209093706 Category: Pendant Glass: Clear Halophane Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 20.9
Product Name: One Light Pendant
UPC: 783209093706
Category: Pendant
Glass: Clear Halophane
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346781
Product Name 25004CLBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details