Capital Lighting, Inc. 24168SBUB Sconces-Drum Shades 346755

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Umber Bronze Weight: 5.06 Product Name: Two Light Wall Sconce UPC: 783209095465 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Umber Bronze Weight: 5.06 Product Name: Two Light Wall Sconce UPC: 783209095465 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
24168SBUB Sconces-Drum Shades
346755
24168SBUB Sconces-Drum Shades 346755
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Umber Bronze Weight: 5.06 Product Name: Two Light Wall Sconce UPC: 783209095465 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 19.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Umber Bronze
Weight: 5.06
Product Name: Two Light Wall Sconce
UPC: 783209095465
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346755
Product Name 24168SBUB Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details