Capital Lighting, Inc. 22325PC Mid. Chandeliers-Candle 346754

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 19.14 Product Name: Five Light Chandelier UPC: 783209094123 Category: Single-Tier Chandelier Shipped Via: UPS Oversized
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 19.14 Product Name: Five Light Chandelier UPC: 783209094123 Category: Single-Tier Chandelier Shipped Via: UPS Oversized

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22325PC Mid. Chandeliers-Candle
346754
22325PC Mid. Chandeliers-Candle 346754
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 19.14 Product Name: Five Light Chandelier UPC: 783209094123 Category: Single-Tier Chandelier Shipped Via: UPS Oversized

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 19.14
Product Name: Five Light Chandelier
UPC: 783209094123
Category: Single-Tier Chandelier
Shipped Via: UPS Oversized

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346754
Product Name 22325PC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details