Capital Lighting, Inc. 22329PC Sconces-Single Candle 346753

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209094147 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209094147 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22329PC Sconces-Single Candle
346753
22329PC Sconces-Single Candle 346753
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209094147 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 1.98
Product Name: One Light Wall Sconce
UPC: 783209094147
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346753
Product Name 22329PC Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details