Capital Lighting, Inc. 24160SBUB Flush Mounts-Drum Shades 346751

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 9.02 Product Name: Three Light Semi-Flush Mount UPC: 783209090545 Category: Semi-Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 9.02 Product Name: Three Light Semi-Flush Mount UPC: 783209090545 Category: Semi-Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
24160SBUB Flush Mounts-Drum Shades
346751
24160SBUB Flush Mounts-Drum Shades 346751
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Umber Bronze Weight: 9.02 Product Name: Three Light Semi-Flush Mount UPC: 783209090545 Category: Semi-Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Umber Bronze
Weight: 9.02
Product Name: Three Light Semi-Flush Mount
UPC: 783209090545
Category: Semi-Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346751
Product Name 24160SBUB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details