Capital Lighting, Inc. 22197UR Mid. Chandeliers-Candle 346723

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Urban Rustic Weight: 9.79 Product Name: Eight Light Chandelier UPC: 783209095113 Category: Single-Tier Chandelier Shipped Via: UPS Oversized
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Urban Rustic Weight: 9.79 Product Name: Eight Light Chandelier UPC: 783209095113 Category: Single-Tier Chandelier Shipped Via: UPS Oversized

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
22197UR Mid. Chandeliers-Candle
346723
22197UR Mid. Chandeliers-Candle 346723
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Urban Rustic Weight: 9.79 Product Name: Eight Light Chandelier UPC: 783209095113 Category: Single-Tier Chandelier Shipped Via: UPS Oversized

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Urban Rustic
Weight: 9.79
Product Name: Eight Light Chandelier
UPC: 783209095113
Category: Single-Tier Chandelier
Shipped Via: UPS Oversized

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346723
Product Name 22197UR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details